Win Source Electronics Crystals, Oscillators, Resonators - Crystals 1350657-E3SB37E0X0004E

Description
Win Source Part Number: 1350657-E3SB37E0X000 4E Category: Crystals, Oscillators, Resonators - Crystals Series: E3SB Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 3,000 Frequency: 37.4 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 16pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Hosonic Electronic Co., Ltd
Request a Quote Datasheet
Description
Win Source Part Number: 1350657-E3SB37E0X000 4E Category: Crystals, Oscillators, Resonators - Crystals Series: E3SB Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 3,000 Frequency: 37.4 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 16pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Hosonic Electronic Co., Ltd
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1350657-E3SB37E0X0004E - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1350657-E3SB37E0X0004E
Crystals, Oscillators, Resonators - Crystals 1350657-E3SB37E0X0004E
Win Source Part Number: 1350657-E3SB37E0X000 4E Category: Crystals, Oscillators, Resonators - Crystals Series: E3SB Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 3,000 Frequency: 37.4 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 16pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Hosonic Electronic Co., Ltd

Win Source Part Number: 1350657-E3SB37E0X0004E
Category: Crystals, Oscillators, Resonators - Crystals
Series: E3SB
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 3,000
Frequency: 37.4 MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 16pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Hosonic Electronic Co., Ltd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1350657-E3SB37E0X0004E
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 37.4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6995IDCB-1#TRPBF - 1064232-LTC6995IDCB-1#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 6-DFN (2x3)
Frequency 2.91E-11 to 9.77E-4 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1340502-CPPT4-A5BR-2.048TS - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 8-DIP, 4 Leads (Half Size)
Frequency 2.05 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366319-TZ0233A - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 16 MHz
View Details