Win Source Electronics PMIC - PMIC - LED Drivers - LTC3214EDD#PBF 134760-LTC3214EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 134760-LTC3214EDD#PB F Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 900kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 500mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 134760-LTC3214EDD#PB F Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 900kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 500mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3214EDD#PBF - 134760-LTC3214EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3214EDD#PBF
134760-LTC3214EDD#PBF
PMIC - PMIC - LED Drivers - LTC3214EDD#PBF 134760-LTC3214EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 134760-LTC3214EDD#PB F Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 900kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 500mA

Manufacturer: Linear Technology
Win Source Part Number: 134760-LTC3214EDD#PBF
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 900kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 4.5V
Operating Input Voltage(Min): 2.9V
Channel Output Current: 500mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 134760-LTC3214EDD#PBF
Product Name PMIC - PMIC - LED Drivers - LTC3214EDD#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3599IFE#PBF - 781153-LT3599IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 44 volts
View Details
PMIC - PMIC - LED Drivers - LT3796EFE#PBF - 142035-LT3796EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Package Type 28-TSSOP-EP
View Details
Board Mount LED Drivers - LT3478IFE-1#PBF - 781044-LT3478IFE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 42 volts
View Details
PMIC - PMIC - LED Drivers - LT3517EUF#PBF - 020408-LT3517EUF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 1500 milliamps
View Details