Win Source Electronics Power Supplies - External/Internal (Off-Board) - LED Drivers 1335169-HLG-600H-48A

Description
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 1335169-HLG-600H-48A Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Packaging: Box Type: Constant Current, Voltage Termination Style: Wire Leads Features: Remote On/Off, OCP, OTP, OVP, SCP Size / Dimension: 9.97" L x 5.67" W x 1.91" H (253.2mm x 144.0mm x 48.5mm) Standard Package: 4 Mounting: Chassis Mount Ratings: IP65 Power (Watts): 600 W Voltage - Output: 40.8 ~ 50.4V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 12.5A Voltage - Input (Min): 90VAC Voltage - Input (Max): 305VAC Efficiency: 96% Temperature Range - Operating: -40°C ~ 90°C ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Other Part Number: 1866-2580,HLG-600H-4 8A-ND Base Product Number: HLG-600H Approval Agency: CB, CCC, CE, cURus, ENEC, PSE RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 1335169-HLG-600H-48A Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Packaging: Box Type: Constant Current, Voltage Termination Style: Wire Leads Features: Remote On/Off, OCP, OTP, OVP, SCP Size / Dimension: 9.97" L x 5.67" W x 1.91" H (253.2mm x 144.0mm x 48.5mm) Standard Package: 4 Mounting: Chassis Mount Ratings: IP65 Power (Watts): 600 W Voltage - Output: 40.8 ~ 50.4V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 12.5A Voltage - Input (Min): 90VAC Voltage - Input (Max): 305VAC Efficiency: 96% Temperature Range - Operating: -40°C ~ 90°C ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Other Part Number: 1866-2580,HLG-600H-4 8A-ND Base Product Number: HLG-600H Approval Agency: CB, CCC, CE, cURus, ENEC, PSE RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1335169-HLG-600H-48A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1335169-HLG-600H-48A
Power Supplies - External/Internal (Off-Board) - LED Drivers 1335169-HLG-600H-48A
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 1335169-HLG-600H-48A Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Packaging: Box Type: Constant Current, Voltage Termination Style: Wire Leads Features: Remote On/Off, OCP, OTP, OVP, SCP Size / Dimension: 9.97" L x 5.67" W x 1.91" H (253.2mm x 144.0mm x 48.5mm) Standard Package: 4 Mounting: Chassis Mount Ratings: IP65 Power (Watts): 600 W Voltage - Output: 40.8 ~ 50.4V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 12.5A Voltage - Input (Min): 90VAC Voltage - Input (Max): 305VAC Efficiency: 96% Temperature Range - Operating: -40°C ~ 90°C ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Other Part Number: 1866-2580,HLG-600H-4 8A-ND Base Product Number: HLG-600H Approval Agency: CB, CCC, CE, cURus, ENEC, PSE RoHS Status: ROHS3 Compliant

Manufacturer: MEAN WELL USA Inc.
Win Source Part Number: 1335169-HLG-600H-48A
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Packaging: Box
Type: Constant Current, Voltage
Termination Style: Wire Leads
Features: Remote On/Off, OCP, OTP, OVP, SCP
Size / Dimension: 9.97" L x 5.67" W x 1.91" H (253.2mm x 144.0mm x 48.5mm)
Standard Package: 4
Mounting: Chassis Mount
Ratings: IP65
Power (Watts): 600 W
Voltage - Output: 40.8 ~ 50.4V
Topology: AC DC Converter
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Current - Output (Max): 12.5A
Voltage - Input (Min): 90VAC
Voltage - Input (Max): 305VAC
Efficiency: 96%
Temperature Range - Operating: -40°C ~ 90°C
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Other Part Number: 1866-2580,HLG-600H-48A-ND
Base Product Number: HLG-600H
Approval Agency: CB, CCC, CE, cURus, ENEC, PSE
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1335169-HLG-600H-48A
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3475EFE-1#PBF - 781036-LT3475EFE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3003EMSE#PBF - 780865-LT3003EMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LTC3202EMS#PBF - 110558-LTC3202EMS#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 125 milliamps
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1086391-APV-12-12 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 90 volts
Output Voltage 12 volts
View Details