Win Source Electronics PMIC - PMIC - Gate Drivers - LTC1981ES5#TRPBF 133258-LTC1981ES5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133258-LTC1981ES5#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 1.4V Family Name: LTC1981ES5#TRPBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Supply Voltage - Operating: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): LTC1981ES5#TR; LTC1981ES5#TRM; LTC1981ES5; Introduction Date: April 05, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133258-LTC1981ES5#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 1.4V Family Name: LTC1981ES5#TRPBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Supply Voltage - Operating: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): LTC1981ES5#TR; LTC1981ES5#TRM; LTC1981ES5; Introduction Date: April 05, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LTC1981ES5#TRPBF - 133258-LTC1981ES5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LTC1981ES5#TRPBF
133258-LTC1981ES5#TRPBF
PMIC - PMIC - Gate Drivers - LTC1981ES5#TRPBF 133258-LTC1981ES5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 133258-LTC1981ES5#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 1.4V Family Name: LTC1981ES5#TRPBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Supply Voltage - Operating: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): LTC1981ES5#TR; LTC1981ES5#TRM; LTC1981ES5; Introduction Date: April 05, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 133258-LTC1981ES5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.6V, 1.4V
Family Name: LTC1981ES5#TRPBF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Alternative Parts (Cross-Reference): LTC1981ES5#TR; LTC1981ES5#TRM; LTC1981ES5;
Introduction Date: April 05, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 133258-LTC1981ES5#TRPBF
Product Name PMIC - PMIC - Gate Drivers - LTC1981ES5#TRPBF
Driver Type High-side
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LTC3900ES8#PBF - 1063239-LTC3900ES8#PBF - Win Source Electronics
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 2 amps
View Details
PMIC - PMIC - Gate Drivers - LTC1255IN8 - 1207251-LTC1255IN8 - Win Source Electronics
Specs
Driver Type High-side
Output Configuration Noninverting
Supply Voltage 9 to 24 volts
View Details
PMIC - PMIC - Gate Drivers - LTC4440EMS8E-5#PBF - 784172-LTC4440EMS8E-5#PBF - Win Source Electronics
Specs
Driver Type High-side
Output Current 2.4 amps
Supply Voltage 4 to 15 volts
View Details