Win Source Electronics PMIC - PMIC - Gate Drivers - LTC3900ES8#TRPBF 117418-LTC3900ES8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 117418-LTC3900ES8#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 11 V Rise and Fall Time: 15ns, 15ns
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 117418-LTC3900ES8#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 11 V Rise and Fall Time: 15ns, 15ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LTC3900ES8#TRPBF - 117418-LTC3900ES8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LTC3900ES8#TRPBF
117418-LTC3900ES8#TRPBF
PMIC - PMIC - Gate Drivers - LTC3900ES8#TRPBF 117418-LTC3900ES8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 117418-LTC3900ES8#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 11 V Rise and Fall Time: 15ns, 15ns

Manufacturer: Linear Technology
Win Source Part Number: 117418-LTC3900ES8#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 11 V
Rise and Fall Time: 15ns, 15ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 117418-LTC3900ES8#TRPBF
Product Name PMIC - PMIC - Gate Drivers - LTC3900ES8#TRPBF
Driver Type Low-side
Output Configuration Noninverting
Output Current 2 amps
Supply Voltage 4.5 to 11 volts
Rise Time 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LTC1623CS8#PBF - 002804-LTC1623CS8#PBF - Win Source Electronics
Specs
Driver Type High-side
Output Configuration Noninverting
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - PMIC - Gate Drivers - LTC3900ES8#PBF - 1063239-LTC3900ES8#PBF - Win Source Electronics
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 2 amps
View Details
PMIC - PMIC - Gate Drivers - LTC1623CMS8#TRPBF - 127780-LTC1623CMS8#TRPBF - Win Source Electronics
Specs
Driver Type High-side
Output Configuration Noninverting
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - PMIC - Gate Drivers - LTC4440IS6#TRPBF - 784174-LTC4440IS6#TRPBF - Win Source Electronics
Specs
Driver Type High-side
Output Current 2.4 amps
Supply Voltage 8 to 15 volts
View Details