Win Source Electronics PMIC - PMIC - Gate Drivers - LTC4440ES6#TRPBF 118239-LTC4440ES6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 118239-LTC4440ES6#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.3V, 1.6V Current - Peak Output (Source, Sink): 2.4A, 2.4A High Side Voltage - Max (Bootstrap): 80V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-6 Supply Voltage - Operating: 8 V to 15 V Rise and Fall Time: 10ns, 7ns Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 118239-LTC4440ES6#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.3V, 1.6V Current - Peak Output (Source, Sink): 2.4A, 2.4A High Side Voltage - Max (Bootstrap): 80V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-6 Supply Voltage - Operating: 8 V to 15 V Rise and Fall Time: 10ns, 7ns Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LTC4440ES6#TRPBF - 118239-LTC4440ES6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LTC4440ES6#TRPBF
118239-LTC4440ES6#TRPBF
PMIC - PMIC - Gate Drivers - LTC4440ES6#TRPBF 118239-LTC4440ES6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 118239-LTC4440ES6#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.3V, 1.6V Current - Peak Output (Source, Sink): 2.4A, 2.4A High Side Voltage - Max (Bootstrap): 80V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-6 Supply Voltage - Operating: 8 V to 15 V Rise and Fall Time: 10ns, 7ns Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 118239-LTC4440ES6#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.3V, 1.6V
Current - Peak Output (Source, Sink): 2.4A, 2.4A
High Side Voltage - Max (Bootstrap): 80V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-6
Supply Voltage - Operating: 8 V to 15 V
Rise and Fall Time: 10ns, 7ns
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 118239-LTC4440ES6#TRPBF
Product Name PMIC - PMIC - Gate Drivers - LTC4440ES6#TRPBF
Driver Type High-side
Output Configuration Noninverting
Output Current 2.4 amps
Supply Voltage 8 to 15 volts
Rise Time 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LTC1154CN8 - 1207180-LTC1154CN8 - Win Source Electronics
Specs
Driver Type High-side
Output Configuration Noninverting
Supply Voltage 4.5 to 18 volts
View Details
PMIC - PMIC - Gate Drivers - LTC4440ES6-5#TRPBF - 739563-LTC4440ES6-5#TRPBF - Win Source Electronics
Specs
Driver Type High-side
Output Current 2.4 amps
Supply Voltage 4 to 15 volts
View Details
PMIC - PMIC - Gate Drivers - LTC3900ES8#TRPBF - 117418-LTC3900ES8#TRPBF - Win Source Electronics
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 2 amps
View Details