Win Source Electronics PMIC - PMIC - Gate Drivers - LTC4441IMSE#PBF 784175-LTC4441IMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784175-LTC4441IMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 5 V ~ 25 V Channel Type: Single Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.8V, 2V Current - Peak Output (Source, Sink): 6A, 6A Rise / Fall Time (Typ): 13ns, 8ns Family Name: LTC4441IMSE#PBF Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): MCP14A0602T-E/MS; NCP4420DR2; MCP14A0602T-E/SN; MCP14A0602-E/SN; Introduction Date: November 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784175-LTC4441IMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 5 V ~ 25 V Channel Type: Single Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.8V, 2V Current - Peak Output (Source, Sink): 6A, 6A Rise / Fall Time (Typ): 13ns, 8ns Family Name: LTC4441IMSE#PBF Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): MCP14A0602T-E/MS; NCP4420DR2; MCP14A0602T-E/SN; MCP14A0602-E/SN; Introduction Date: November 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LTC4441IMSE#PBF - 784175-LTC4441IMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LTC4441IMSE#PBF
784175-LTC4441IMSE#PBF
PMIC - PMIC - Gate Drivers - LTC4441IMSE#PBF 784175-LTC4441IMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 784175-LTC4441IMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 5 V ~ 25 V Channel Type: Single Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.8V, 2V Current - Peak Output (Source, Sink): 6A, 6A Rise / Fall Time (Typ): 13ns, 8ns Family Name: LTC4441IMSE#PBF Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): MCP14A0602T-E/MS; NCP4420DR2; MCP14A0602T-E/SN; MCP14A0602-E/SN; Introduction Date: November 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784175-LTC4441IMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 5 V ~ 25 V
Channel Type: Single
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.8V, 2V
Current - Peak Output (Source, Sink): 6A, 6A
Rise / Fall Time (Typ): 13ns, 8ns
Family Name: LTC4441IMSE#PBF
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP-EP
Alternative Parts (Cross-Reference): MCP14A0602T-E/MS; NCP4420DR2; MCP14A0602T-E/SN; MCP14A0602-E/SN;
Introduction Date: November 03, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 784175-LTC4441IMSE#PBF
Product Name PMIC - PMIC - Gate Drivers - LTC4441IMSE#PBF
Driver Type Low-side
Output Current 6 amps
Supply Voltage 5 to 25 volts
Rise Time 13 ns
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LTC4440ES6-5#TRMPBF - 784173-LTC4440ES6-5#TRMPBF - Win Source Electronics
Specs
Driver Type High-side
Output Current 2.4 amps
Supply Voltage 4 to 15 volts
View Details
PMIC - PMIC - Gate Drivers - LTC4442IMS8E#TRPBF - 784177-LTC4442IMS8E#TRPBF - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Current 2.4 amps
Supply Voltage 6 to 9.5 volts
View Details
PMIC - PMIC - Gate Drivers - LTC1982ES6#TRMPBF - 020523-LTC1982ES6#TRMPBF - Win Source Electronics
Specs
Driver Type High-side
Supply Voltage 1.8 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Gate Drivers - LTC4444MPMS8E-5#TRPBF - 784180-LTC4444MPMS8E-5#TRPBF - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Current 3 amps
Supply Voltage 4.5 to 13.5 volts
View Details