Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4085EDE#PBF 099966-LTC4085EDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 099966-LTC4085EDE#PB F Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-DFN (4x3) Maximum Supply Voltage: 5.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 099966-LTC4085EDE#PB F Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-DFN (4x3) Maximum Supply Voltage: 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4085EDE#PBF - 099966-LTC4085EDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4085EDE#PBF
099966-LTC4085EDE#PBF
PMIC - PMIC - Battery Chargers - LTC4085EDE#PBF 099966-LTC4085EDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 099966-LTC4085EDE#PB F Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-DFN (4x3) Maximum Supply Voltage: 5.5V

Manufacturer: Linear Technology
Win Source Part Number: 099966-LTC4085EDE#PBF
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-DFN (4x3)
Maximum Supply Voltage: 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 099966-LTC4085EDE#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4085EDE#PBF
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC3552EDHC-1#PBF - 783413-LTC3552EDHC-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 950 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4009IUF#PBF - 783840-LTC4009IUF#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details
PMIC - PMIC - Battery Chargers - LTC4120EUD-4.2#TRPBF - 1063348-LTC4120EUD-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 16-QFN (3x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4058EDD-4.2#PBF - 127174-LTC4058EDD-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 8-DFN (3x3)
Cells 1
View Details