Win Source Electronics RF Modulators - LT5572EUF#TRPBF 132028-LT5572EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 132028-LT5572EUF#TRP BF Packaging: Reel - TR Test Frequency: 2GHz P1dB: 9.3dBm LO Frequency: 1.5GHz to 2.5GHz RF Frequency: 1.5GHz to 2.5GHz Noise Floor: -158.6dBm/Hz Output Power: 1.4dBm Categories: RF/IF and RFID Status: Active Dimension: 16-WQFN Exposed Pad Purpose: Modulator Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 145mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 132028-LT5572EUF#TRP BF Packaging: Reel - TR Test Frequency: 2GHz P1dB: 9.3dBm LO Frequency: 1.5GHz to 2.5GHz RF Frequency: 1.5GHz to 2.5GHz Noise Floor: -158.6dBm/Hz Output Power: 1.4dBm Categories: RF/IF and RFID Status: Active Dimension: 16-WQFN Exposed Pad Purpose: Modulator Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 145mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - LT5572EUF#TRPBF - 132028-LT5572EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - LT5572EUF#TRPBF
132028-LT5572EUF#TRPBF
RF Modulators - LT5572EUF#TRPBF 132028-LT5572EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 132028-LT5572EUF#TRP BF Packaging: Reel - TR Test Frequency: 2GHz P1dB: 9.3dBm LO Frequency: 1.5GHz to 2.5GHz RF Frequency: 1.5GHz to 2.5GHz Noise Floor: -158.6dBm/Hz Output Power: 1.4dBm Categories: RF/IF and RFID Status: Active Dimension: 16-WQFN Exposed Pad Purpose: Modulator Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 145mA

Manufacturer: Linear Technology
Win Source Part Number: 132028-LT5572EUF#TRPBF
Packaging: Reel - TR
Test Frequency: 2GHz
P1dB: 9.3dBm
LO Frequency: 1.5GHz to 2.5GHz
RF Frequency: 1.5GHz to 2.5GHz
Noise Floor: -158.6dBm/Hz
Output Power: 1.4dBm
Categories: RF/IF and RFID
Status: Active
Dimension: 16-WQFN Exposed Pad
Purpose: Modulator
Supply Voltage - Operating: 4.5 V to 5.25 V
Operating Supply Current: 145mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 132028-LT5572EUF#TRPBF
Product Name RF Modulators - LT5572EUF#TRPBF
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 110812-TEA5757H1GE - Win Source Electronics
Specs
Interface PCB, Surface Mount
Operating Temperature -15 to 60 C (5 to 140 F)
View Details
Electronic Surplus - H2U262GKBA0100 - 1178265-H2U262GKBA0100 - Win Source Electronics
Specs
Frequency 2.40E9 to 2.50E9 Hz
View Details