Win Source Electronics RF Detectors - LTC5505-2ES5#TRPBF 303470-LTC5505-2ES5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 303470-LTC5505-2ES5# TRPBF Packaging: Reel - TR Frequency: 300MHz to 3.5GHz RF Type: Cellular, PCS, Wireless Modem Input Range: -32dBm to 12dBm Categories: RF/IF and RFID Status: Active Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 500μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303470-LTC5505-2ES5# TRPBF Packaging: Reel - TR Frequency: 300MHz to 3.5GHz RF Type: Cellular, PCS, Wireless Modem Input Range: -32dBm to 12dBm Categories: RF/IF and RFID Status: Active Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 500μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LTC5505-2ES5#TRPBF - 303470-LTC5505-2ES5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LTC5505-2ES5#TRPBF
303470-LTC5505-2ES5#TRPBF
RF Detectors - LTC5505-2ES5#TRPBF 303470-LTC5505-2ES5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 303470-LTC5505-2ES5# TRPBF Packaging: Reel - TR Frequency: 300MHz to 3.5GHz RF Type: Cellular, PCS, Wireless Modem Input Range: -32dBm to 12dBm Categories: RF/IF and RFID Status: Active Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 500μA

Manufacturer: Linear Technology
Win Source Part Number: 303470-LTC5505-2ES5#TRPBF
Packaging: Reel - TR
Frequency: 300MHz to 3.5GHz
RF Type: Cellular, PCS, Wireless Modem
Input Range: -32dBm to 12dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 500μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 303470-LTC5505-2ES5#TRPBF
Product Name RF Detectors - LTC5505-2ES5#TRPBF
Frequency 3.00E8 to 3.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Misc ICs and Modules - LTM9004CV-AB#PBF - 784664-LTM9004CV-AB#PBF - Win Source Electronics
Specs
Frequency 7.00E8 to 2.70E9 Hz
View Details
RF Transceiver ICs - LMS6002DFN - 779555-LMS6002DFN - Win Source Electronics
Specs
RFID Product Transceiver
Interface SPI
Frequency 3.00E8 to 3.80E9 Hz
View Details