Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC1799HS5#TRMPBF 072511-LTC1799HS5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072511-LTC1799HS5#TR MPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 33MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072511-LTC1799HS5#TR MPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 33MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC1799HS5#TRMPBF - 072511-LTC1799HS5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC1799HS5#TRMPBF
072511-LTC1799HS5#TRMPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC1799HS5#TRMPBF 072511-LTC1799HS5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 072511-LTC1799HS5#TR MPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 33MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA

Manufacturer: Linear Technology
Win Source Part Number: 072511-LTC1799HS5#TRMPBF
Packaging: Reel - TR
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 1kHz to 33MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 7mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 072511-LTC1799HS5#TRMPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC1799HS5#TRMPBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905HS5#TRMPBF - 1064093-LTC6905HS5#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-5
Frequency 17 to 170 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC1799IS5#TRPBF - 103965-LTC1799IS5#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-5
Frequency 1.00E-3 to 33 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992HS6-4#TRPBF - 020688-LTC6992HS6-4#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-6
Frequency 3.81E-6 to 1 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366367-TZ1045A - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 32 MHz
View Details