Win Source Electronics Filters - SAW Filters 1275876-SF2467H

Description
Win Source Part Number: 1275876-SF2467H Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: GPS Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.5dB Height (Max): 0.023" (0.58mm) Frequency - Center: 1.542GHz Package / Case: 4-SMD, No Lead Dimension: 0.081" L x 0.065" W (2.05mm x 1.65mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2467HTR,2410- SF2467H,2410-SF2467H TR2 Base Product Number: SF2467
Request a Quote Datasheet
Description
Win Source Part Number: 1275876-SF2467H Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: GPS Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.5dB Height (Max): 0.023" (0.58mm) Frequency - Center: 1.542GHz Package / Case: 4-SMD, No Lead Dimension: 0.081" L x 0.065" W (2.05mm x 1.65mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2467HTR,2410- SF2467H,2410-SF2467H TR2 Base Product Number: SF2467
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275876-SF2467H
Filters - SAW Filters 1275876-SF2467H
Win Source Part Number: 1275876-SF2467H Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: GPS Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.5dB Height (Max): 0.023" (0.58mm) Frequency - Center: 1.542GHz Package / Case: 4-SMD, No Lead Dimension: 0.081" L x 0.065" W (2.05mm x 1.65mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2467HTR,2410- SF2467H,2410-SF2467H TR2 Base Product Number: SF2467

Win Source Part Number: 1275876-SF2467H
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: GPS
Standard Package: 10,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 2.5dB
Height (Max): 0.023" (0.58mm)
Frequency - Center: 1.542GHz
Package / Case: 4-SMD, No Lead
Dimension: 0.081" L x 0.065" W (2.05mm x 1.65mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2467HTR,2410-SF2467H,2410-SF2467HTR2
Base Product Number: SF2467

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275876-SF2467H
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications TV
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
View Details