Win Source Electronics Filters - SAW Filters 1275815-SF2024B

Description
Win Source Part Number: 1275815-SF2024B Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF, SDARS Standard Package: 2,000 Mounting: SMD (SMT) Insertion Loss: 18dB Height (Max): 0.079" (2.00mm) Bandwidth: 14.2MHz, 15MHz Frequency - Center: 467.751MHz Package / Case: 10-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2024BTR,2410- SF2024BTR2,2410-SF20 24B Base Product Number: SF2024
Request a Quote Datasheet
Description
Win Source Part Number: 1275815-SF2024B Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF, SDARS Standard Package: 2,000 Mounting: SMD (SMT) Insertion Loss: 18dB Height (Max): 0.079" (2.00mm) Bandwidth: 14.2MHz, 15MHz Frequency - Center: 467.751MHz Package / Case: 10-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2024BTR,2410- SF2024BTR2,2410-SF20 24B Base Product Number: SF2024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275815-SF2024B
Filters - SAW Filters 1275815-SF2024B
Win Source Part Number: 1275815-SF2024B Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF, SDARS Standard Package: 2,000 Mounting: SMD (SMT) Insertion Loss: 18dB Height (Max): 0.079" (2.00mm) Bandwidth: 14.2MHz, 15MHz Frequency - Center: 467.751MHz Package / Case: 10-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2024BTR,2410- SF2024BTR2,2410-SF20 24B Base Product Number: SF2024

Win Source Part Number: 1275815-SF2024B
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: IF, SDARS
Standard Package: 2,000
Mounting: SMD (SMT)
Insertion Loss: 18dB
Height (Max): 0.079" (2.00mm)
Bandwidth: 14.2MHz, 15MHz
Frequency - Center: 467.751MHz
Package / Case: 10-SMD, No Lead
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2024BTR,2410-SF2024BTR2,2410-SF2024B
Base Product Number: SF2024

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275815-SF2024B
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details