Win Source Electronics Filters - SAW Filters 1275856-SF2001E

Description
Win Source Part Number: 1275856-SF2001E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: Cell Phone Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 2.35dB Height (Max): 0.054" (1.38mm) Bandwidth: 60MHz Frequency - Center: 1.96GHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2001ETR,2410- SF2001E,2410-SF2001E TR2 Base Product Number: SF2001
Request a Quote Datasheet
Description
Win Source Part Number: 1275856-SF2001E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: Cell Phone Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 2.35dB Height (Max): 0.054" (1.38mm) Bandwidth: 60MHz Frequency - Center: 1.96GHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2001ETR,2410- SF2001E,2410-SF2001E TR2 Base Product Number: SF2001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275856-SF2001E
Filters - SAW Filters 1275856-SF2001E
Win Source Part Number: 1275856-SF2001E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: Cell Phone Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 2.35dB Height (Max): 0.054" (1.38mm) Bandwidth: 60MHz Frequency - Center: 1.96GHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2001ETR,2410- SF2001E,2410-SF2001E TR2 Base Product Number: SF2001

Win Source Part Number: 1275856-SF2001E
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: Cell Phone
Standard Package: 3,000
Mounting: SMD (SMT)
Insertion Loss: 2.35dB
Height (Max): 0.054" (1.38mm)
Bandwidth: 60MHz
Frequency - Center: 1.96GHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2001ETR,2410-SF2001E,2410-SF2001ETR2
Base Product Number: SF2001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275856-SF2001E
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
View Details