Win Source Electronics Filters - SAW Filters 1275776-SF2287E

Description
Win Source Part Number: 1275776-SF2287E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.6dB Height (Max): 0.055" (1.40mm) Bandwidth: 2MHz Frequency - Center: 895MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2287ETR,2410- SF2287ETR2,2410-SF22 87E Base Product Number: SF2287
Request a Quote Datasheet
Description
Win Source Part Number: 1275776-SF2287E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.6dB Height (Max): 0.055" (1.40mm) Bandwidth: 2MHz Frequency - Center: 895MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2287ETR,2410- SF2287ETR2,2410-SF22 87E Base Product Number: SF2287
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275776-SF2287E
Filters - SAW Filters 1275776-SF2287E
Win Source Part Number: 1275776-SF2287E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.6dB Height (Max): 0.055" (1.40mm) Bandwidth: 2MHz Frequency - Center: 895MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2287ETR,2410- SF2287ETR2,2410-SF22 87E Base Product Number: SF2287

Win Source Part Number: 1275776-SF2287E
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 2.6dB
Height (Max): 0.055" (1.40mm)
Bandwidth: 2MHz
Frequency - Center: 895MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2287ETR,2410-SF2287ETR2,2410-SF2287E
Base Product Number: SF2287

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275776-SF2287E
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Filters - SAW Filters - 1383314-RF1400D - Win Source Electronics
Specs
Filter Category SAW Filter
Applications Wide Channel
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications IF, SDARS
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details