Win Source Electronics Filters - SAW Filters 1275837-SF2381E

Description
Win Source Part Number: 1275837-SF2381E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.55dB Height (Max): 0.055" (1.40mm) Bandwidth: 5MHz Frequency - Center: 2.492GHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2381ETR2,2410 -SF2381E,2410-SF2381 ETR Base Product Number: SF2381
Request a Quote Datasheet
Description
Win Source Part Number: 1275837-SF2381E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.55dB Height (Max): 0.055" (1.40mm) Bandwidth: 5MHz Frequency - Center: 2.492GHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2381ETR2,2410 -SF2381E,2410-SF2381 ETR Base Product Number: SF2381
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275837-SF2381E
Filters - SAW Filters 1275837-SF2381E
Win Source Part Number: 1275837-SF2381E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.55dB Height (Max): 0.055" (1.40mm) Bandwidth: 5MHz Frequency - Center: 2.492GHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2381ETR2,2410 -SF2381E,2410-SF2381 ETR Base Product Number: SF2381

Win Source Part Number: 1275837-SF2381E
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 1.55dB
Height (Max): 0.055" (1.40mm)
Bandwidth: 5MHz
Frequency - Center: 2.492GHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2381ETR2,2410-SF2381E,2410-SF2381ETR
Base Product Number: SF2381

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275837-SF2381E
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Filters - SAW Filters - 1373256-TA1839D - Win Source Electronics
Specs
Filter Category SAW Filter
Applications Cellular, LTE
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications GPS
View Details