Win Source Electronics Filters - SAW Filters 1275832-SF2141B

Description
Win Source Part Number: 1275832-SF2141B Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 2,000 Mounting: SMD (SMT) Insertion Loss: 8.2dB Height (Max): 0.079" (2.00mm) Frequency - Center: 210.38MHz Package / Case: 10-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2141BTR,2410- SF2141BTR2,2410-SF21 41B Base Product Number: SF2141
Request a Quote Datasheet
Description
Win Source Part Number: 1275832-SF2141B Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 2,000 Mounting: SMD (SMT) Insertion Loss: 8.2dB Height (Max): 0.079" (2.00mm) Frequency - Center: 210.38MHz Package / Case: 10-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2141BTR,2410- SF2141BTR2,2410-SF21 41B Base Product Number: SF2141
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275832-SF2141B
Filters - SAW Filters 1275832-SF2141B
Win Source Part Number: 1275832-SF2141B Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 2,000 Mounting: SMD (SMT) Insertion Loss: 8.2dB Height (Max): 0.079" (2.00mm) Frequency - Center: 210.38MHz Package / Case: 10-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2141BTR,2410- SF2141BTR2,2410-SF21 41B Base Product Number: SF2141

Win Source Part Number: 1275832-SF2141B
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: General Purpose
Standard Package: 2,000
Mounting: SMD (SMT)
Insertion Loss: 8.2dB
Height (Max): 0.079" (2.00mm)
Frequency - Center: 210.38MHz
Package / Case: 10-SMD, No Lead
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2141BTR,2410-SF2141BTR2,2410-SF2141B
Base Product Number: SF2141

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275832-SF2141B
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Filters - SAW Filters - 1380032-TB1323A - Win Source Electronics
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications IF, SDARS
View Details