Win Source Electronics Filters - SAW Filters 1373256-TA1839D

Description
Win Source Part Number: 1373256-TA1839D Category: Filters - SAW Filters Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) Mfr: TST Package: Tape & Reel Product Status: Active Package / Case: 5-SMD, No Lead Mounting Type: Surface Mount Applications: Cellular, LTE Size / Dimension: 0.043" L x 0.035" W (1.10mm x 0.90mm) Height (Max): 0.020" (0.50mm) Insertion Loss: 2dB Bandwidth: 35MHz Frequency - Center: 942.5MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1373256-TA1839D Category: Filters - SAW Filters Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) Mfr: TST Package: Tape & Reel Product Status: Active Package / Case: 5-SMD, No Lead Mounting Type: Surface Mount Applications: Cellular, LTE Size / Dimension: 0.043" L x 0.035" W (1.10mm x 0.90mm) Height (Max): 0.020" (0.50mm) Insertion Loss: 2dB Bandwidth: 35MHz Frequency - Center: 942.5MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - SAW Filters - 1373256-TA1839D - Win Source Electronics
Laguna Hills, CA, United States
Filters - SAW Filters
1373256-TA1839D
Filters - SAW Filters 1373256-TA1839D
Win Source Part Number: 1373256-TA1839D Category: Filters - SAW Filters Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) Mfr: TST Package: Tape & Reel Product Status: Active Package / Case: 5-SMD, No Lead Mounting Type: Surface Mount Applications: Cellular, LTE Size / Dimension: 0.043" L x 0.035" W (1.10mm x 0.90mm) Height (Max): 0.020" (0.50mm) Insertion Loss: 2dB Bandwidth: 35MHz Frequency - Center: 942.5MHz

Win Source Part Number: 1373256-TA1839D
Category: Filters - SAW Filters
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Mfr: TST
Package: Tape & Reel
Product Status: Active
Package / Case: 5-SMD, No Lead
Mounting Type: Surface Mount
Applications: Cellular, LTE
Size / Dimension: 0.043" L x 0.035" W (1.10mm x 0.90mm)
Height (Max): 0.020" (0.50mm)
Insertion Loss: 2dB
Bandwidth: 35MHz
Frequency - Center: 942.5MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1373256-TA1839D
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications TV
View Details