Win Source Electronics Filters - SAW Filters 1275787-SF2280E

Description
Win Source Part Number: 1275787-SF2280E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 2.5dB Height (Max): 0.054" (1.38mm) Bandwidth: 800kHz Frequency - Center: 869.2125MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2280E,2410-SF 2280ETR,2410-SF2280E TR2 Base Product Number: SF2280
Request a Quote Datasheet
Description
Win Source Part Number: 1275787-SF2280E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 2.5dB Height (Max): 0.054" (1.38mm) Bandwidth: 800kHz Frequency - Center: 869.2125MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2280E,2410-SF 2280ETR,2410-SF2280E TR2 Base Product Number: SF2280
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275787-SF2280E
Filters - SAW Filters 1275787-SF2280E
Win Source Part Number: 1275787-SF2280E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 2.5dB Height (Max): 0.054" (1.38mm) Bandwidth: 800kHz Frequency - Center: 869.2125MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2280E,2410-SF 2280ETR,2410-SF2280E TR2 Base Product Number: SF2280

Win Source Part Number: 1275787-SF2280E
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Insertion Loss: 2.5dB
Height (Max): 0.054" (1.38mm)
Bandwidth: 800kHz
Frequency - Center: 869.2125MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2280E,2410-SF2280ETR,2410-SF2280ETR2
Base Product Number: SF2280

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275787-SF2280E
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications Wireless
View Details
Specs
Filter Category SAW Filter
Applications IF
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications IF, SDARS
View Details