Win Source Electronics Filters - SAW Filters 1275865-SF2316K-1

Description
Win Source Part Number: 1275865-SF2316K-1 Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.85dB Height (Max): 0.028" (0.70mm) Bandwidth: 4MHz, 34.47MHz Frequency - Center: 1.588655GHz Package / Case: 5-SMD, No Lead Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2316K-1TR2,24 10-SF2316K-1TR,2410- SF2316K-1 Base Product Number: SF2316
Request a Quote Datasheet
Description
Win Source Part Number: 1275865-SF2316K-1 Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.85dB Height (Max): 0.028" (0.70mm) Bandwidth: 4MHz, 34.47MHz Frequency - Center: 1.588655GHz Package / Case: 5-SMD, No Lead Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2316K-1TR2,24 10-SF2316K-1TR,2410- SF2316K-1 Base Product Number: SF2316
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275865-SF2316K-1
Filters - SAW Filters 1275865-SF2316K-1
Win Source Part Number: 1275865-SF2316K-1 Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.85dB Height (Max): 0.028" (0.70mm) Bandwidth: 4MHz, 34.47MHz Frequency - Center: 1.588655GHz Package / Case: 5-SMD, No Lead Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2316K-1TR2,24 10-SF2316K-1TR,2410- SF2316K-1 Base Product Number: SF2316

Win Source Part Number: 1275865-SF2316K-1
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 1.85dB
Height (Max): 0.028" (0.70mm)
Bandwidth: 4MHz, 34.47MHz
Frequency - Center: 1.588655GHz
Package / Case: 5-SMD, No Lead
Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2316K-1TR2,2410-SF2316K-1TR,2410-SF2316K-1
Base Product Number: SF2316

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275865-SF2316K-1
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Filters - SAW Filters - 1373272-TA1811D - Win Source Electronics
Specs
Filter Category SAW Filter
Applications Cellular, LTE
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details