Win Source Electronics Filters - SAW Filters 1383319-RF3336E

Description
Win Source Part Number: 1383319-RF3336E Category: Filters>SAW Filters Package: Tape & Reel (TR)Tape & Reel (TR)Bag Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Applications: Wireless Ratings: AEC-Q200 Insertion Loss: 2.5dB Height (Max): 0.054" (1.38mm) Bandwidth: 650kHz Frequency - Center: 868.35MHz Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8541.60.0060 Mfr: RF Monolithics, Inc Base Product Number: RF3336 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383319-RF3336E Category: Filters>SAW Filters Package: Tape & Reel (TR)Tape & Reel (TR)Bag Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Applications: Wireless Ratings: AEC-Q200 Insertion Loss: 2.5dB Height (Max): 0.054" (1.38mm) Bandwidth: 650kHz Frequency - Center: 868.35MHz Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8541.60.0060 Mfr: RF Monolithics, Inc Base Product Number: RF3336 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - SAW Filters - 1383319-RF3336E - Win Source Electronics
Laguna Hills, CA, United States
Filters - SAW Filters
1383319-RF3336E
Filters - SAW Filters 1383319-RF3336E
Win Source Part Number: 1383319-RF3336E Category: Filters>SAW Filters Package: Tape & Reel (TR)Tape & Reel (TR)Bag Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Applications: Wireless Ratings: AEC-Q200 Insertion Loss: 2.5dB Height (Max): 0.054" (1.38mm) Bandwidth: 650kHz Frequency - Center: 868.35MHz Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8541.60.0060 Mfr: RF Monolithics, Inc Base Product Number: RF3336 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs

Win Source Part Number: 1383319-RF3336E
Category: Filters>SAW Filters
Package: Tape & Reel (TR)Tape & Reel (TR)Bag
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Applications: Wireless
Ratings: AEC-Q200
Insertion Loss: 2.5dB
Height (Max): 0.054" (1.38mm)
Bandwidth: 650kHz
Frequency - Center: 868.35MHz
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
HTSUS: 8541.60.0060
Mfr: RF Monolithics, Inc
Base Product Number: RF3336
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1383319-RF3336E
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
View Details