Win Source Electronics Filters - SAW Filters 1275774-SF2349D

Description
Win Source Part Number: 1275774-SF2349D Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.95dB Height (Max): 0.067" (1.70mm) Bandwidth: 10.2MHz Frequency - Center: 912.1MHz Package / Case: 6-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2349D,2410-SF 2349DTR2,2410-SF2349 DTR Base Product Number: SF2349
Request a Quote Datasheet
Description
Win Source Part Number: 1275774-SF2349D Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.95dB Height (Max): 0.067" (1.70mm) Bandwidth: 10.2MHz Frequency - Center: 912.1MHz Package / Case: 6-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2349D,2410-SF 2349DTR2,2410-SF2349 DTR Base Product Number: SF2349
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275774-SF2349D
Filters - SAW Filters 1275774-SF2349D
Win Source Part Number: 1275774-SF2349D Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.95dB Height (Max): 0.067" (1.70mm) Bandwidth: 10.2MHz Frequency - Center: 912.1MHz Package / Case: 6-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2349D,2410-SF 2349DTR2,2410-SF2349 DTR Base Product Number: SF2349

Win Source Part Number: 1275774-SF2349D
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 2.95dB
Height (Max): 0.067" (1.70mm)
Bandwidth: 10.2MHz
Frequency - Center: 912.1MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2349D,2410-SF2349DTR2,2410-SF2349DTR
Base Product Number: SF2349

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275774-SF2349D
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications IF, SDARS
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
View Details