Win Source Electronics Filters - SAW Filters 1380032-TB1323A

Description
Win Source Part Number: 1380032-TB1323A Category: Filters - SAW Filters Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Package / Case: 12-SMD, No Lead Mounting Type: Surface Mount Applications: General Purpose Size / Dimension: 0.524" L x 0.256" W (13.30mm x 6.50mm) Height (Max): 0.073" (1.85mm) Insertion Loss: 11.5dB Frequency - Center: 70MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1380032-TB1323A Category: Filters - SAW Filters Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Package / Case: 12-SMD, No Lead Mounting Type: Surface Mount Applications: General Purpose Size / Dimension: 0.524" L x 0.256" W (13.30mm x 6.50mm) Height (Max): 0.073" (1.85mm) Insertion Loss: 11.5dB Frequency - Center: 70MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - SAW Filters - 1380032-TB1323A - Win Source Electronics
Laguna Hills, CA, United States
Filters - SAW Filters
1380032-TB1323A
Filters - SAW Filters 1380032-TB1323A
Win Source Part Number: 1380032-TB1323A Category: Filters - SAW Filters Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Package / Case: 12-SMD, No Lead Mounting Type: Surface Mount Applications: General Purpose Size / Dimension: 0.524" L x 0.256" W (13.30mm x 6.50mm) Height (Max): 0.073" (1.85mm) Insertion Loss: 11.5dB Frequency - Center: 70MHz

Win Source Part Number: 1380032-TB1323A
Category: Filters - SAW Filters
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TST
Package: Tape & Reel
Product Status: Active
Package / Case: 12-SMD, No Lead
Mounting Type: Surface Mount
Applications: General Purpose
Size / Dimension: 0.524" L x 0.256" W (13.30mm x 6.50mm)
Height (Max): 0.073" (1.85mm)
Insertion Loss: 11.5dB
Frequency - Center: 70MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1380032-TB1323A
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications IF
View Details
Specs
Filter Category SAW Filter
View Details