Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - SP385ECA 1257340-SP385ECA

Description
Manufacturer: Sipex Corporation Win Source Part Number: 1257340-SP385ECA Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Sipex Corporation Win Source Part Number: 1257340-SP385ECA Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP385ECA - 1257340-SP385ECA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP385ECA
1257340-SP385ECA
Interface - Interface - Drivers, Receivers, Transceivers - SP385ECA 1257340-SP385ECA
Manufacturer: Sipex Corporation Win Source Part Number: 1257340-SP385ECA Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Sipex Corporation
Win Source Part Number: 1257340-SP385ECA
Manufacturer Homepage: www.sipex.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1257340-SP385ECA
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP385ECA
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1791CN - 072332-LT1791CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-2CMS8#TRPBF - 112699-LTC4300-2CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details