Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - SP1490ECP 1256866-SP1490ECP

Description
Manufacturer: Sipex Corporation Win Source Part Number: 1256866-SP1490ECP Manufacturer Homepage: www.sipex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Sipex Corporation Win Source Part Number: 1256866-SP1490ECP Manufacturer Homepage: www.sipex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP1490ECP - 1256866-SP1490ECP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP1490ECP
1256866-SP1490ECP
Interface - Interface - Drivers, Receivers, Transceivers - SP1490ECP 1256866-SP1490ECP
Manufacturer: Sipex Corporation Win Source Part Number: 1256866-SP1490ECP Manufacturer Homepage: www.sipex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Sipex Corporation
Win Source Part Number: 1256866-SP1490ECP
Manufacturer Homepage: www.sipex.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1256866-SP1490ECP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP1490ECP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1138ACSW#TRPBF - 125990-LT1138ACSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC487CSW#PBF - 020672-LTC487CSW#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details