Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301CDD#PBF 124269-LTC4301CDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 124269-LTC4301CDD#PB F Packaging: Tube/Rail Type: Buffer, ReDriver Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 4.5mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 124269-LTC4301CDD#PB F Packaging: Tube/Rail Type: Buffer, ReDriver Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 4.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301CDD#PBF - 124269-LTC4301CDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301CDD#PBF
124269-LTC4301CDD#PBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301CDD#PBF 124269-LTC4301CDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 124269-LTC4301CDD#PB F Packaging: Tube/Rail Type: Buffer, ReDriver Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 4.5mA

Manufacturer: Linear Technology
Win Source Part Number: 124269-LTC4301CDD#PBF
Packaging: Tube/Rail
Type: Buffer, ReDriver
Applications: I2C - Hotswap
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Data Rate (Max): 400kHz
Capacitance - Input: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DFN (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 4.5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 124269-LTC4301CDD#PBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301CDD#PBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC2850IS8#PBF - 1062043-LTC2850IS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 20000 kbps
View Details
Interface - Interface - Filters - Active - LTC1562CG#TRPBF - 1060852-LTC1562CG#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details