Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3555EUFD-3#PBF 123729-LTC3555EUFD-3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 123729-LTC3555EUFD-3 #PBF Packaging: Tube/Rail Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x5) Supply Voltage - Operating: 4.35 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 123729-LTC3555EUFD-3 #PBF Packaging: Tube/Rail Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x5) Supply Voltage - Operating: 4.35 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3555EUFD-3#PBF - 123729-LTC3555EUFD-3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3555EUFD-3#PBF
123729-LTC3555EUFD-3#PBF
PMIC - PMIC - Power Management - Specialized - LTC3555EUFD-3#PBF 123729-LTC3555EUFD-3#PBF
Manufacturer: Linear Technology Win Source Part Number: 123729-LTC3555EUFD-3 #PBF Packaging: Tube/Rail Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x5) Supply Voltage - Operating: 4.35 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 123729-LTC3555EUFD-3#PBF
Packaging: Tube/Rail
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QFN (4x5)
Supply Voltage - Operating: 4.35 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 123729-LTC3555EUFD-3#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3555EUFD-3#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - NJU7700F45TE2 - 1082338-NJU7700F45TE2 - Win Source Electronics
Specs
Number of Supplies 1; 1
Features Watchdog Timer
Output Options Inverting
View Details
Electronic Wholesale - SP706PCN - 1257626-SP706PCN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IMS#TRPBF - 110830-LTC4151IMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1200 µA
View Details
PMIC - PMIC - Supervisors - LTC1326CS8#PBF - 020457-LTC1326CS8#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details