Win Source Electronics Interface - Interface - Telecom - MT9074AP1 1227956-MT9074AP1

Description
Manufacturer: Zarlink Win Source Part Number: 1227956-MT9074AP1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Zarlink Win Source Part Number: 1227956-MT9074AP1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9074AP1 - 1227956-MT9074AP1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9074AP1
1227956-MT9074AP1
Interface - Interface - Telecom - MT9074AP1 1227956-MT9074AP1
Manufacturer: Zarlink Win Source Part Number: 1227956-MT9074AP1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Zarlink
Win Source Part Number: 1227956-MT9074AP1
Manufacturer Homepage: www.zarlink.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1227956-MT9074AP1
Product Name Interface - Interface - Telecom - MT9074AP1
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1039CN16#PBF - 020201-LT1039CN16#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-1CMS8#TRPBF - 111391-LTC4300A-1CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1137ACG#TRPBF - 120855-LT1137ACG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details