Win Source Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SP2526A-2EN 1257007-SP2526A-2EN

Description
Manufacturer: Sipex Corporation Win Source Part Number: 1257007-SP2526A-2EN Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sipex Corporation Win Source Part Number: 1257007-SP2526A-2EN Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SP2526A-2EN - 1257007-SP2526A-2EN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SP2526A-2EN
1257007-SP2526A-2EN
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SP2526A-2EN 1257007-SP2526A-2EN
Manufacturer: Sipex Corporation Win Source Part Number: 1257007-SP2526A-2EN Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Sipex Corporation
Win Source Part Number: 1257007-SP2526A-2EN
Manufacturer Homepage: www.sipex.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1257007-SP2526A-2EN
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SP2526A-2EN
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1136ACNW - 072215-LT1136ACNW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1031853-SP489CS-L - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
Interface - Interface - Filters - Active - LTC1064-4CSW - 1207085-LTC1064-4CSW - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type SOIC
View Details
Interface - Interface - Filters - Active - LTC1565-31IS8#TRPBF - 110554-LTC1565-31IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 11 V~ ±4.75 V ~ 5.5 V
Package Type SOIC; 8-SOIC
View Details