Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1791ACS#PBF 1058757-LT1791ACS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058757-LT1791ACS#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 20mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058757-LT1791ACS#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 20mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1791ACS#PBF - 1058757-LT1791ACS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1791ACS#PBF
1058757-LT1791ACS#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1791ACS#PBF 1058757-LT1791ACS#PBF
Manufacturer: Linear Technology Win Source Part Number: 1058757-LT1791ACS#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 20mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058757-LT1791ACS#PBF
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 20mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1058757-LT1791ACS#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1791ACS#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1069-1IN8 - 072427-LTC1069-1IN8 - Win Source Electronics
Specs
Supply Voltage Other; ±1.57 V ~ 5.5 V
Package Type DIP; PDIP; 8-PDIP
View Details
Interface - Interface - Filters - Active - LTC1069-1IS8#PBF - 020448-LTC1069-1IS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±1.57 V ~ 5.5 V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Filters - Active - LTC1560-1IS8#PBF - 1060849-LTC1560-1IS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±4.5 V ~ 5.5 V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301LCDD#PBF - 020657-LTC4301LCDD#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details