Win Source Electronics Board Mount LED Drivers - LT3756IUD-2#PBF 781267-LT3756IUD-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781267-LT3756IUD-2#P BF Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Mounting: SMD Voltage - Output: 100V Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3756-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Voltage Supply MAX: 100V Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): MP4688DN-LF-Z; MP4688DN; MP4688DN-Z; LT3756IMSE-2#PBF; Introduction Date: August 18, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781267-LT3756IUD-2#P BF Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Mounting: SMD Voltage - Output: 100V Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3756-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Voltage Supply MAX: 100V Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): MP4688DN-LF-Z; MP4688DN; MP4688DN-Z; LT3756IMSE-2#PBF; Introduction Date: August 18, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3756IUD-2#PBF - 781267-LT3756IUD-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3756IUD-2#PBF
781267-LT3756IUD-2#PBF
Board Mount LED Drivers - LT3756IUD-2#PBF 781267-LT3756IUD-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 781267-LT3756IUD-2#P BF Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Mounting: SMD Voltage - Output: 100V Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3756-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Voltage Supply MAX: 100V Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): MP4688DN-LF-Z; MP4688DN; MP4688DN-Z; LT3756IMSE-2#PBF; Introduction Date: August 18, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781267-LT3756IUD-2#PBF
Packaging: Tube
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-WFQFN Exposed Pad
Mounting: SMD
Voltage - Output: 100V
Frequency: 100kHz ~ 1MHz
Internal Switch(s): No
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LT3756-2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN-EP (3x3)
Voltage Supply MAX: 100V
Voltage Supply MIN: 6V
Alternative Parts (Cross-Reference): MP4688DN-LF-Z; MP4688DN; MP4688DN-Z; LT3756IMSE-2#PBF;
Introduction Date: August 18, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781267-LT3756IUD-2#PBF
Product Name Board Mount LED Drivers - LT3756IUD-2#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3465AES6#TRPBF - 131072-LT3465AES6#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 30 volts
View Details
PMIC - PMIC - LED Drivers - LTC3202EDD#PBF - 132179-LTC3202EDD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 125 milliamps
View Details
Board Mount LED Drivers - LT3475EFE-1#PBF - 781036-LT3475EFE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3797EUKG#PBF - 1059689-LT3797EUKG#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Package Type 52-QFN (7x8)
View Details