Win Source Electronics PMIC - PMIC - LED Drivers - LT3754EUH#PBF 1059618-LT3754EUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059618-LT3754EUH#PB F Packaging: Tube/Rail Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Step-Up (Boost) Number of Outputs: 16 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 32-QFN (5x5) Maximum Supply Voltage: 40V Operating Input Voltage(Min): 6V Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059618-LT3754EUH#PB F Packaging: Tube/Rail Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Step-Up (Boost) Number of Outputs: 16 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 32-QFN (5x5) Maximum Supply Voltage: 40V Operating Input Voltage(Min): 6V Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3754EUH#PBF - 1059618-LT3754EUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3754EUH#PBF
1059618-LT3754EUH#PBF
PMIC - PMIC - LED Drivers - LT3754EUH#PBF 1059618-LT3754EUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059618-LT3754EUH#PB F Packaging: Tube/Rail Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Step-Up (Boost) Number of Outputs: 16 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 32-QFN (5x5) Maximum Supply Voltage: 40V Operating Input Voltage(Min): 6V Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059618-LT3754EUH#PBF
Packaging: Tube/Rail
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 100kHz to 1MHz
Topology: Step-Up (Boost)
Number of Outputs: 16
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 32-QFN (5x5)
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 6V
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1059618-LT3754EUH#PBF
Product Name PMIC - PMIC - LED Drivers - LT3754EUH#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3599EFE#PBF - 781150-LT3599EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 44 volts
View Details
PMIC - PMIC - LED Drivers - LT3476EUHF#TRPBF - 1059320-LT3476EUHF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 volts
Output Voltage 2.2 to 36 volts
View Details
PMIC - PMIC - LED Drivers - LT3755EMSE-2#PBF - 1059621-LT3755EMSE-2#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 75 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1335167-LCM-60 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 180 volts
View Details