Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4002ES8-4.2#TRPBF 122111-LTC4002ES8-4.2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 122111-LTC4002ES8-4. 2#TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 22V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 122111-LTC4002ES8-4. 2#TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 22V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4002ES8-4.2#TRPBF - 122111-LTC4002ES8-4.2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4002ES8-4.2#TRPBF
122111-LTC4002ES8-4.2#TRPBF
PMIC - PMIC - Battery Chargers - LTC4002ES8-4.2#TRPBF 122111-LTC4002ES8-4.2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 122111-LTC4002ES8-4. 2#TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 22V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 122111-LTC4002ES8-4.2#TRPBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 22V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 122111-LTC4002ES8-4.2#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4002ES8-4.2#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4065AEDC#TRPBF - 783869-LTC4065AEDC#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 750 mA
View Details
PMIC - PMIC - Battery Chargers - LTM8062AEV#PBF - 072677-LTM8062AEV#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 77-LGA (15x9)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT1510IS8#PBF - 780530-LT1510IS8#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC
View Details
PMIC - PMIC - Battery Chargers - LT1512CGN - 072284-LT1512CGN - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 16-SSOP
Cells 1
View Details