Win Source Electronics PMIC - PMIC - Battery Chargers - LTM8062AEV#PBF 072677-LTM8062AEV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072677-LTM8062AEV#PB F Packaging: Tray Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant Programmable Features: Timer Charge Current - Max: 2.1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 77-LGA (15x9) Maximum Supply Voltage: 32V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072677-LTM8062AEV#PB F Packaging: Tray Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant Programmable Features: Timer Charge Current - Max: 2.1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 77-LGA (15x9) Maximum Supply Voltage: 32V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTM8062AEV#PBF - 072677-LTM8062AEV#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTM8062AEV#PBF
072677-LTM8062AEV#PBF
PMIC - PMIC - Battery Chargers - LTM8062AEV#PBF 072677-LTM8062AEV#PBF
Manufacturer: Linear Technology Win Source Part Number: 072677-LTM8062AEV#PB F Packaging: Tray Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant Programmable Features: Timer Charge Current - Max: 2.1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 77-LGA (15x9) Maximum Supply Voltage: 32V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 072677-LTM8062AEV#PBF
Packaging: Tray
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant
Programmable Features: Timer
Charge Current - Max: 2.1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 77-LGA (15x9)
Maximum Supply Voltage: 32V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 072677-LTM8062AEV#PBF
Product Name PMIC - PMIC - Battery Chargers - LTM8062AEV#PBF
Charger Type Linear
Package Type 77-LGA (15x9)
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4012CUF-3#PBF - 724779-LTC4012CUF-3#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - LTC1760CFW#TRPBF - 1061111-LTC1760CFW#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LT3652IMSE#PBF - 781180-LT3652IMSE#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC1730ES8-4.2#PBF - 138102-LTC1730ES8-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Current Protection
Package Type SOIC; 8-SOIC
View Details