Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698EGN 041253-LTC1698EGN

Description
Manufacturer: Linear Technology Win Source Part Number: 041253-LTC1698EGN Packaging: Tube/Rail Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 6 V to 12.6 V Operating Supply Current: 1.8mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 041253-LTC1698EGN Packaging: Tube/Rail Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 6 V to 12.6 V Operating Supply Current: 1.8mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698EGN - 041253-LTC1698EGN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698EGN
041253-LTC1698EGN
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698EGN 041253-LTC1698EGN
Manufacturer: Linear Technology Win Source Part Number: 041253-LTC1698EGN Packaging: Tube/Rail Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 6 V to 12.6 V Operating Supply Current: 1.8mA

Manufacturer: Linear Technology
Win Source Part Number: 041253-LTC1698EGN
Packaging: Tube/Rail
Applications: Secondary-Side Controller, Synchronous Rectifier
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 6 V to 12.6 V
Operating Supply Current: 1.8mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 041253-LTC1698EGN
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698EGN
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3456EUF#TRPBF - 1062599-LTC3456EUF#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Supply Voltage 1.8 to 3.2 volts
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640LCS8#PBF - 020292-LT1640LCS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Supervisors - LTC1727ES8-5#PBF - 041255-LTC1727ES8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC2915ITS8-1#TRPBF - 1062218-LTC2915ITS8-1#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details