Win Source Electronics PMIC - PMIC - Battery Management - LTC4099EPDC#PBF 1063342-LTC4099EPDC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063342-LTC4099EPDC# PBF Packaging: Tube/Rail Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-UTQFN-EP (3x4) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063342-LTC4099EPDC# PBF Packaging: Tube/Rail Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-UTQFN-EP (3x4) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC4099EPDC#PBF - 1063342-LTC4099EPDC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC4099EPDC#PBF
1063342-LTC4099EPDC#PBF
PMIC - PMIC - Battery Management - LTC4099EPDC#PBF 1063342-LTC4099EPDC#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063342-LTC4099EPDC# PBF Packaging: Tube/Rail Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-UTQFN-EP (3x4) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063342-LTC4099EPDC#PBF
Packaging: Tube/Rail
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-UTQFN-EP (3x4)
Purpose: Multi-Function Controller
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1063342-LTC4099EPDC#PBF
Product Name PMIC - PMIC - Battery Management - LTC4099EPDC#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3566EUF-2#TRPBF - 1062710-LTC3566EUF-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Supply Voltage 4.35 to 5.5 volts
View Details
PMIC - PMIC - Power Management - Specialized - LT3485EDD-3#PBF - 072371-LT3485EDD-3#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 5000 µA
View Details
PMIC - PMIC - Supervisors - LTC2903IS6-C1#TRPBF - 1062137-LTC2903IS6-C1#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4223CDHD-2#PBF - 1063412-LTC4223CDHD-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x4)
IQ 800 µA
View Details