Win Source Electronics Pulse Transformers - H2052DG 873154-H2052DG

Description
Manufacturer: Mentech Technology USA Inc. Win Source Part Number: 873154-H2052DG Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) HTSUS: 8504.31.9000
Request a Quote Datasheet
Description
Manufacturer: Mentech Technology USA Inc. Win Source Part Number: 873154-H2052DG Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) HTSUS: 8504.31.9000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H2052DG - 873154-H2052DG - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H2052DG
873154-H2052DG
Pulse Transformers - H2052DG 873154-H2052DG
Manufacturer: Mentech Technology USA Inc. Win Source Part Number: 873154-H2052DG Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) HTSUS: 8504.31.9000

Manufacturer: Mentech Technology USA Inc.
Win Source Part Number: 873154-H2052DG
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Mounting: Through Hole
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.9000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 873154-H2052DG
Product Name Pulse Transformers - H2052DG
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - G5002CG - 872540-G5002CG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - G1801DG - 872493-G1801DG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - G2401CG - 872498-G2401CG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details