Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1642CGN#PBF 020491-LTC1642CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020491-LTC1642CGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller Applications: InfiniBand Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO Feature Pins: BRK TMR, CRWBR, /FAULT, FB, ON, /RESET, RST TMR Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.97 V to 16.5 V Operating Supply Current: 1.25mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020491-LTC1642CGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller Applications: InfiniBand Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO Feature Pins: BRK TMR, CRWBR, /FAULT, FB, ON, /RESET, RST TMR Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.97 V to 16.5 V Operating Supply Current: 1.25mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1642CGN#PBF - 020491-LTC1642CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1642CGN#PBF
020491-LTC1642CGN#PBF
PMIC - PMIC - Hot Swap Controllers - LTC1642CGN#PBF 020491-LTC1642CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 020491-LTC1642CGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller Applications: InfiniBand Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO Feature Pins: BRK TMR, CRWBR, /FAULT, FB, ON, /RESET, RST TMR Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.97 V to 16.5 V Operating Supply Current: 1.25mA

Manufacturer: Linear Technology
Win Source Part Number: 020491-LTC1642CGN#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Applications: InfiniBand
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO
Feature Pins: BRK TMR, CRWBR, /FAULT, FB, ON, /RESET, RST TMR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.97 V to 16.5 V
Operating Supply Current: 1.25mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 020491-LTC1642CGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1642CGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC690CN8 - 1209293-LTC690CN8 - Win Source Electronics
Specs
Output Options Inverting
View Details
Electronic Wholesale - SP706RCN - 1257630-SP706RCN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Battery Management - LTC2941CDCB-1#TRPBF - 1062291-LTC2941CDCB-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Battery Management - LTC4066EPF#PBF - 1063298-LTC4066EPF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-UTQFN-EP (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details