Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IS-2#PBF 072613-LTC4151IS-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072613-LTC4151IS-2#P BF Packaging: Tube/Rail Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072613-LTC4151IS-2#P BF Packaging: Tube/Rail Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IS-2#PBF - 072613-LTC4151IS-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IS-2#PBF
072613-LTC4151IS-2#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IS-2#PBF 072613-LTC4151IS-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 072613-LTC4151IS-2#P BF Packaging: Tube/Rail Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA

Manufacturer: Linear Technology
Win Source Part Number: 072613-LTC4151IS-2#PBF
Packaging: Tube/Rail
Applications: Power Supply Monitor
Mounting: SMD (SMT)
Voltage - Input: 7 V to 80 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 7 V to 80 V
Operating Supply Current: 1.2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 072613-LTC4151IS-2#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IS-2#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products