Win Source Electronics RF Power Controller ICs - LTC1757A-1EMS8#PBF 115590-LTC1757A-1EMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 115590-LTC1757A-1EMS 8#PBF Packaging: Tube/Rail Features: Single Output Frequency: 850MHz to 2GHz RF Type: Cellular, GSM, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 8-MSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 115590-LTC1757A-1EMS 8#PBF Packaging: Tube/Rail Features: Single Output Frequency: 850MHz to 2GHz RF Type: Cellular, GSM, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Controller ICs - LTC1757A-1EMS8#PBF - 115590-LTC1757A-1EMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Power Controller ICs - LTC1757A-1EMS8#PBF
115590-LTC1757A-1EMS8#PBF
RF Power Controller ICs - LTC1757A-1EMS8#PBF 115590-LTC1757A-1EMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 115590-LTC1757A-1EMS 8#PBF Packaging: Tube/Rail Features: Single Output Frequency: 850MHz to 2GHz RF Type: Cellular, GSM, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 8-MSOP

Manufacturer: Linear Technology
Win Source Part Number: 115590-LTC1757A-1EMS8#PBF
Packaging: Tube/Rail
Features: Single Output
Frequency: 850MHz to 2GHz
RF Type: Cellular, GSM, PCS, Wireless Modem, TDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 115590-LTC1757A-1EMS8#PBF
Product Name RF Power Controller ICs - LTC1757A-1EMS8#PBF
Package Type SOP; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC2854HDD - 1208573-LTC2854HDD - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3V ~ 3.6V
Data Rate 20000 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1544CG#PBF - 020483-LTC1544CG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1690IS8#TRPBF - 117083-LTC1690IS8#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 5000 kbps
View Details