Win Source Electronics Interface - Interface - Specialized - LTC1323CS16 1071956-LTC1323CS16

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071956-LTC1323CS16 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Pins: 16 Number of Receivers: 3 Number of Transmitters: 2 Number of Transceivers: 1 Categories: Interface - Specialized Case / Package: SOIC Alternative Parts (Cross-Reference): LTC1323CS16LTC1323CS -16; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 4 mA
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071956-LTC1323CS16 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Pins: 16 Number of Receivers: 3 Number of Transmitters: 2 Number of Transceivers: 1 Categories: Interface - Specialized Case / Package: SOIC Alternative Parts (Cross-Reference): LTC1323CS16LTC1323CS -16; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 4 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTC1323CS16 - 1071956-LTC1323CS16 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTC1323CS16
1071956-LTC1323CS16
Interface - Interface - Specialized - LTC1323CS16 1071956-LTC1323CS16
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071956-LTC1323CS16 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Pins: 16 Number of Receivers: 3 Number of Transmitters: 2 Number of Transceivers: 1 Categories: Interface - Specialized Case / Package: SOIC Alternative Parts (Cross-Reference): LTC1323CS16LTC1323CS -16; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 4 mA

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071956-LTC1323CS16
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Pins: 16
Number of Receivers: 3
Number of Transmitters: 2
Number of Transceivers: 1
Categories: Interface - Specialized
Case / Package: SOIC
Alternative Parts (Cross-Reference): LTC1323CS16LTC1323CS-16;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 4 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1071956-LTC1323CS16
Product Name Interface - Interface - Specialized - LTC1323CS16
Device Type Receiver; Sensor Interface; Storage Interface; Transmitter; Transceiver
Features RoHS
Supply Voltage Other; 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Specialized - 1338636-MCDP6000C1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 1.14V ~ 1.26V~ 1.65V ~ 1.95V
View Details
Interface - Interface - Filters - Active - LTC1069-6IS8 - 1207106-LTC1069-6IS8 - Win Source Electronics
Specs
Supply Voltage Other; 3V ~ 10V
Package Type SOIC
View Details
Interface - Interface - Filters - Active - LTC1060CN - 072422-LTC1060CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 5 V
Package Type DIP; PDIP; 20-PDIP
View Details