Win Source Electronics Interface - Interface - Filters - Active - LTC1067IGN#TRPBF 122153-LTC1067IGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 122153-LTC1067IGN#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Universal Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 20kHz Number of Filters: 2 Categories: Integrated Circuits Status: Active Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 11 V, ±3 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 122153-LTC1067IGN#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Universal Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 20kHz Number of Filters: 2 Categories: Integrated Circuits Status: Active Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 11 V, ±3 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1067IGN#TRPBF - 122153-LTC1067IGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1067IGN#TRPBF
122153-LTC1067IGN#TRPBF
Interface - Interface - Filters - Active - LTC1067IGN#TRPBF 122153-LTC1067IGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 122153-LTC1067IGN#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Universal Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 20kHz Number of Filters: 2 Categories: Integrated Circuits Status: Active Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 11 V, ±3 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 122153-LTC1067IGN#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Filter Type: Universal Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 20kHz
Number of Filters: 2
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 11 V, ±3 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 122153-LTC1067IGN#TRPBF
Product Name Interface - Interface - Filters - Active - LTC1067IGN#TRPBF
Supply Voltage Other; 3 V ~ 11 V~ ±3 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1487CN8 - 072477-LTC1487CN8 - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Terminators - LTC1344ACG#PBF - 020459-LTC1344ACG#PBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOP; SSOP; 24-SSOP
View Details