Win Source Electronics Interface - Interface - Filters - Active - LTC1064-3CN 1207081-LTC1064-3CN

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207081-LTC1064-3CN Packaging: Tube Mounting Style: Through Hole Filter Type: Bessel, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 95kHz Number of Filters: 1 Categories: Integrated Circuits Supplier Device Package: 14-PDIP Manufacturer Homepage: www.linear.com Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: LTC1064-3 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): ±2.37V ~ 8V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207081-LTC1064-3CN Packaging: Tube Mounting Style: Through Hole Filter Type: Bessel, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 95kHz Number of Filters: 1 Categories: Integrated Circuits Supplier Device Package: 14-PDIP Manufacturer Homepage: www.linear.com Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: LTC1064-3 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): ±2.37V ~ 8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1064-3CN - 1207081-LTC1064-3CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1064-3CN
1207081-LTC1064-3CN
Interface - Interface - Filters - Active - LTC1064-3CN 1207081-LTC1064-3CN
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207081-LTC1064-3CN Packaging: Tube Mounting Style: Through Hole Filter Type: Bessel, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 95kHz Number of Filters: 1 Categories: Integrated Circuits Supplier Device Package: 14-PDIP Manufacturer Homepage: www.linear.com Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: LTC1064-3 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): ±2.37V ~ 8V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1207081-LTC1064-3CN
Packaging: Tube
Mounting Style: Through Hole
Filter Type: Bessel, Low Pass Switched Capacitor
Filter Order: 8th
Frequency - Cutoff or Center: 95kHz
Number of Filters: 1
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Manufacturer Homepage: www.linear.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: LTC1064-3
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): ±2.37V ~ 8V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1207081-LTC1064-3CN
Product Name Interface - Interface - Filters - Active - LTC1064-3CN
Supply Voltage Other; ±2.37V ~ 8V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-2IMS8#TRPBF - 1063559-LTC4300-2IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1690CN8#PBF - 1061031-LTC1690CN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 5000 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1131ACSW#PBF - 126365-LT1131ACSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details