Win Source Electronics PMIC - PMIC - LED Drivers - LT3954IUHE#PBF 1206812-LT3954IUHE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1206812-LT3954IUHE#P BF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-WFQFN, 28 Leads, Exposed Pad Mounting: SMD Frequency: 100kHz ~ 1MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3954 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 36-QFN (5x6) Voltage Supply MAX: 40V Output Current per Channel: 5A (Switch) Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): AL8807W5-7; AL8806MP8-13; AL8807MP-13; Introduction Date: March 11, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1206812-LT3954IUHE#P BF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-WFQFN, 28 Leads, Exposed Pad Mounting: SMD Frequency: 100kHz ~ 1MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3954 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 36-QFN (5x6) Voltage Supply MAX: 40V Output Current per Channel: 5A (Switch) Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): AL8807W5-7; AL8806MP8-13; AL8807MP-13; Introduction Date: March 11, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3954IUHE#PBF - 1206812-LT3954IUHE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3954IUHE#PBF
1206812-LT3954IUHE#PBF
PMIC - PMIC - LED Drivers - LT3954IUHE#PBF 1206812-LT3954IUHE#PBF
Manufacturer: Linear Technology Win Source Part Number: 1206812-LT3954IUHE#P BF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-WFQFN, 28 Leads, Exposed Pad Mounting: SMD Frequency: 100kHz ~ 1MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3954 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 36-QFN (5x6) Voltage Supply MAX: 40V Output Current per Channel: 5A (Switch) Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): AL8807W5-7; AL8806MP8-13; AL8807MP-13; Introduction Date: March 11, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1206812-LT3954IUHE#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 36-WFQFN, 28 Leads, Exposed Pad
Mounting: SMD
Frequency: 100kHz ~ 1MHz
Internal Switch(s): Yes
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LT3954
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 36-QFN (5x6)
Voltage Supply MAX: 40V
Output Current per Channel: 5A (Switch)
Voltage Supply MIN: 4.5V
Alternative Parts (Cross-Reference): AL8807W5-7; AL8806MP8-13; AL8807MP-13;
Introduction Date: March 11, 2013
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1206812-LT3954IUHE#PBF
Product Name PMIC - PMIC - LED Drivers - LT3954IUHE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LTC3220EPF#PBF - 1062448-LTC3220EPF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 20 milliamps
View Details
Board Mount LED Drivers - LT8391EUFD#PBF - 781659-LT8391EUFD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 60 volts
View Details
PMIC - PMIC - LED Drivers - LT3761IMSE#TRPBF - 1059677-LT3761IMSE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Package Type 16-MSOP-EP
View Details
External/Internal (Off - Board) LED Drivers - LED30W-024-C1250-D - 868016-LED30W-024-C1250-D - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
View Details