Win Source Electronics External/Internal (Off - Board) LED Drivers - LED30W-024-C1250-D 868016-LED30W-024-C1250-D

Description
Manufacturer: Thomas Research Products Win Source Part Number: 868016-LED30W-024-C1 250-D Series: LED-30W Operating Temperature Range: -30°C ~ 90°C Features: 1.25A 8 ~ 24V Constant Current LED Driver AC DC Converter Topology 1 Output Mounting: Chassis Mount Part Status: Obsolete Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510
Request a Quote Datasheet
Description
Manufacturer: Thomas Research Products Win Source Part Number: 868016-LED30W-024-C1 250-D Series: LED-30W Operating Temperature Range: -30°C ~ 90°C Features: 1.25A 8 ~ 24V Constant Current LED Driver AC DC Converter Topology 1 Output Mounting: Chassis Mount Part Status: Obsolete Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
External/Internal (Off - Board) LED Drivers - LED30W-024-C1250-D - 868016-LED30W-024-C1250-D - Win Source Electronics
Laguna Hills, CA, United States
External/Internal (Off - Board) LED Drivers - LED30W-024-C1250-D
868016-LED30W-024-C1250-D
External/Internal (Off - Board) LED Drivers - LED30W-024-C1250-D 868016-LED30W-024-C1250-D
Manufacturer: Thomas Research Products Win Source Part Number: 868016-LED30W-024-C1 250-D Series: LED-30W Operating Temperature Range: -30°C ~ 90°C Features: 1.25A 8 ~ 24V Constant Current LED Driver AC DC Converter Topology 1 Output Mounting: Chassis Mount Part Status: Obsolete Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510

Manufacturer: Thomas Research Products
Win Source Part Number: 868016-LED30W-024-C1250-D
Series: LED-30W
Operating Temperature Range: -30°C ~ 90°C
Features: 1.25A 8 ~ 24V Constant Current LED Driver AC DC Converter Topology 1 Output
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9510

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 868016-LED30W-024-C1250-D
Product Name External/Internal (Off - Board) LED Drivers - LED30W-024-C1250-D
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3475IFE-1#PBF - 781038-LT3475IFE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3518IUF#TRPBF - 781115-LT3518IUF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - SP7615ER-LTR - 997879-SP7615ER-LTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3518EFE#PBF - 781112-LT3518EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details