Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1281AIN 1205453-LT1281AIN

Description
Manufacturer: Linear Technology Win Source Part Number: 1205453-LT1281AIN Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1205453-LT1281AIN Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1281AIN - 1205453-LT1281AIN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1281AIN
1205453-LT1281AIN
Interface - Interface - Drivers, Receivers, Transceivers - LT1281AIN 1205453-LT1281AIN
Manufacturer: Linear Technology Win Source Part Number: 1205453-LT1281AIN Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1205453-LT1281AIN
Manufacturer Homepage: www.linear.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1205453-LT1281AIN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1281AIN
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Processors and Controllers - APA075-FPQ208 - 1031509-APA075-FPQ208 - Win Source Electronics
Specs
Device Type Storage Interface
Pins 208 #
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311IDC#TRPBF - 1063596-LTC4311IDC#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 6-DFN (2x2)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1346ACSW#PBF - 123053-LTC1346ACSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 10000 kbps
View Details