Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205029-LT1103CT7
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Supply Voltage: 7V ~ 30V
Categories: Integrated Circuits
Supplier Device Package: TO-220-7
Status: Obsolete
Manufacturer Homepage: www.linear.com
Manufacturer Package: TO-220-7 (Formed Leads)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: LT1103
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Switching Frequency: 20kHz ~ 200kHz
Power (W): 100W
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1205029-LT1103CT7 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - LT1103CT7 |
| Package Type | TO-220; Other; TO-220-7 (Formed Leads) |