Win Source Electronics Power Supplies - Board Mount - AC DC Converters 1237774-IRM-03-12

Description
Win Source Part Number: 1237774-IRM-03-12 Category: Power Supplies - Board Mount>AC DC Converters Series: IRM-03 (3W) Type: Enclosed Features: Universal Input Package: Tube Applications: ITE (Commercial) Standard Package: 560 Power (Watts): 3 W Voltage - Input: 85 ~ 305 VAC, 120 ~ 430 VDC Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Output 1: 12V Efficiency: 78% Line Regulation: ±0.5% Load Regulation: ±0.5% Mounting Type: Through Hole Package / Case: 5-DIP Module Temperature Range - Operating: -30°C ~ 85°C (With Derating) Dimension: 1.46" L x 0.94" W x 0.59" H (37.0mm x 24.0mm x 15.0mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: IRM-03-12,1866-3012 Base Product Number: IRM-03 Approval Agency: CB, CE, cURus, TUV
Request a Quote
Description
Win Source Part Number: 1237774-IRM-03-12 Category: Power Supplies - Board Mount>AC DC Converters Series: IRM-03 (3W) Type: Enclosed Features: Universal Input Package: Tube Applications: ITE (Commercial) Standard Package: 560 Power (Watts): 3 W Voltage - Input: 85 ~ 305 VAC, 120 ~ 430 VDC Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Output 1: 12V Efficiency: 78% Line Regulation: ±0.5% Load Regulation: ±0.5% Mounting Type: Through Hole Package / Case: 5-DIP Module Temperature Range - Operating: -30°C ~ 85°C (With Derating) Dimension: 1.46" L x 0.94" W x 0.59" H (37.0mm x 24.0mm x 15.0mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: IRM-03-12,1866-3012 Base Product Number: IRM-03 Approval Agency: CB, CE, cURus, TUV
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1237774-IRM-03-12 is a 3W AC-DC converter designed for PCB mounting. It features a universal input voltage range of 85 to 305 VAC and provides a single output of 12V with a maximum current of 250mA. The module has a compact size of 37mm x 24mm x 15mm and is suitable for various electronic instruments and industrial automation applications. This power supply operates efficiently with a typical efficiency of 78% and low no-load power consumption below 0.075W. It complies with safety standards including IEC62368-1 and UL62368-1, ensuring reliable operation. The device includes protections against short circuit, overload, and overvoltage, and is designed to withstand environmental conditions with a working temperature range of -30¬8C to 85¬8C. The IRM-03-12 model is also characterized by its low electromagnetic interference, meeting EN55032 Class B standards, which is beneficial for maintaining the integrity of sensitive electronic systems. The product is packaged in a tube with a standard quantity of 560 units, making it suitable for bulk purchasing.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1237774-IRM-03-12 is a 3W AC-DC converter designed for PCB mounting. It features a universal input voltage range of 85 to 305 VAC and provides a single output of 12V with a maximum current of 250mA. The module has a compact size of 37mm x 24mm x 15mm and is suitable for various electronic instruments and industrial automation applications. This power supply operates efficiently with a typical efficiency of 78% and low no-load power consumption below 0.075W. It complies with safety standards including IEC62368-1 and UL62368-1, ensuring reliable operation. The device includes protections against short circuit, overload, and overvoltage, and is designed to withstand environmental conditions with a working temperature range of -30¬8C to 85¬8C. The IRM-03-12 model is also characterized by its low electromagnetic interference, meeting EN55032 Class B standards, which is beneficial for maintaining the integrity of sensitive electronic systems. The product is packaged in a tube with a standard quantity of 560 units, making it suitable for bulk purchasing.

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1237774-IRM-03-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1237774-IRM-03-12
Power Supplies - Board Mount - AC DC Converters 1237774-IRM-03-12
Win Source Part Number: 1237774-IRM-03-12 Category: Power Supplies - Board Mount>AC DC Converters Series: IRM-03 (3W) Type: Enclosed Features: Universal Input Package: Tube Applications: ITE (Commercial) Standard Package: 560 Power (Watts): 3 W Voltage - Input: 85 ~ 305 VAC, 120 ~ 430 VDC Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Output 1: 12V Efficiency: 78% Line Regulation: ±0.5% Load Regulation: ±0.5% Mounting Type: Through Hole Package / Case: 5-DIP Module Temperature Range - Operating: -30°C ~ 85°C (With Derating) Dimension: 1.46" L x 0.94" W x 0.59" H (37.0mm x 24.0mm x 15.0mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: IRM-03-12,1866-3012 Base Product Number: IRM-03 Approval Agency: CB, CE, cURus, TUV

Win Source Part Number: 1237774-IRM-03-12
Category: Power Supplies - Board Mount>AC DC Converters
Series: IRM-03 (3W)
Type: Enclosed
Features: Universal Input
Package: Tube
Applications: ITE (Commercial)
Standard Package: 560
Power (Watts): 3 W
Voltage - Input: 85 ~ 305 VAC, 120 ~ 430 VDC
Number of Outputs: 1
Current - Output (Max): 250mA
Voltage - Output 1: 12V
Efficiency: 78%
Line Regulation: ±0.5%
Load Regulation: ±0.5%
Mounting Type: Through Hole
Package / Case: 5-DIP Module
Temperature Range - Operating: -30°C ~ 85°C (With Derating)
Dimension: 1.46" L x 0.94" W x 0.59" H (37.0mm x 24.0mm x 15.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: MEAN WELL USA Inc.
Other Names: IRM-03-12,1866-3012
Base Product Number: IRM-03
Approval Agency: CB, CE, cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1237774-IRM-03-12
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - RS-15-48 - 932427-RS-15-48 - Win Source Electronics
Specs
Package Type Other; Box
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
AC DC Converters - IRM-60-24ST - 847169-IRM-60-24ST - Win Source Electronics
Specs
Package Type Other; Box
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1046163-ASP-150-12 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 132 watts
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters - 1126120-AA03A-050A-R - Win Source Electronics
Specs
Package Type Other; Bulk
Output Power 2.8 watts
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details