Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Converters 1356031-PPS-125-24

Description
Win Source Part Number: 1356031-PPS-125-24 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -20°C ~ 70°C (With Derating) Fake Threat In the Open Market: 35 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: MEAN WELL USA Inc. Series: PPS-125 (125W) Package: Box Product Status: Obsolete Features: Adjustable Output, PFC, Remote Sense, Universal Input Mounting Type: Chassis Mount HTSUS: 8504.40.9520 Applications: ITE (Commercial) Size / Dimension: 5.00" L x 3.00" W x 1.36" H (127.0mm x 76.2mm x 34.6mm) REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 101W (125W Forced Air) Number of Outputs: 1 Approval Agency: CB, CE, cURus, TUV Voltage - Isolation: 3 kV Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Output 1: 24V Current - Output 1: 4.2 A Efficiency: 83% Minimum Load Required: No
Request a Quote Datasheet
Description
Win Source Part Number: 1356031-PPS-125-24 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -20°C ~ 70°C (With Derating) Fake Threat In the Open Market: 35 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: MEAN WELL USA Inc. Series: PPS-125 (125W) Package: Box Product Status: Obsolete Features: Adjustable Output, PFC, Remote Sense, Universal Input Mounting Type: Chassis Mount HTSUS: 8504.40.9520 Applications: ITE (Commercial) Size / Dimension: 5.00" L x 3.00" W x 1.36" H (127.0mm x 76.2mm x 34.6mm) REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 101W (125W Forced Air) Number of Outputs: 1 Approval Agency: CB, CE, cURus, TUV Voltage - Isolation: 3 kV Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Output 1: 24V Current - Output 1: 4.2 A Efficiency: 83% Minimum Load Required: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1356031-PPS-125-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1356031-PPS-125-24
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1356031-PPS-125-24
Win Source Part Number: 1356031-PPS-125-24 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -20°C ~ 70°C (With Derating) Fake Threat In the Open Market: 35 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: MEAN WELL USA Inc. Series: PPS-125 (125W) Package: Box Product Status: Obsolete Features: Adjustable Output, PFC, Remote Sense, Universal Input Mounting Type: Chassis Mount HTSUS: 8504.40.9520 Applications: ITE (Commercial) Size / Dimension: 5.00" L x 3.00" W x 1.36" H (127.0mm x 76.2mm x 34.6mm) REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 101W (125W Forced Air) Number of Outputs: 1 Approval Agency: CB, CE, cURus, TUV Voltage - Isolation: 3 kV Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Output 1: 24V Current - Output 1: 4.2 A Efficiency: 83% Minimum Load Required: No

Win Source Part Number: 1356031-PPS-125-24
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Temperature Range - Operating: -20°C ~ 70°C (With Derating)
Fake Threat In the Open Market: 35 pct.
Type: Open Frame
MSL Level: 1 (Unlimited)
Mfr: MEAN WELL USA Inc.
Series: PPS-125 (125W)
Package: Box
Product Status: Obsolete
Features: Adjustable Output, PFC, Remote Sense, Universal Input
Mounting Type: Chassis Mount
HTSUS: 8504.40.9520
Applications: ITE (Commercial)
Size / Dimension: 5.00" L x 3.00" W x 1.36" H (127.0mm x 76.2mm x 34.6mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 101W (125W Forced Air)
Number of Outputs: 1
Approval Agency: CB, CE, cURus, TUV
Voltage - Isolation: 3 kV
Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Output 1: 24V
Current - Output 1: 4.2 A
Efficiency: 83%
Minimum Load Required: No

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1356031-PPS-125-24
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products