Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Converters 989290-RSP-500-5

Description
Win Source Part Number: 989290-RSP-500-5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: RSP-500 (500W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 9 Power (Watts): 450W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 84% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 9.06" L x 5.00" W x 1.59" H (230.0mm x 127.0mm x 40.5mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 90 A Mfr: MEAN WELL USA Inc. Other Names: RSP-500-5-ND,1866-42 80 Base Product Number: RSP-500 Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 989290-RSP-500-5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: RSP-500 (500W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 9 Power (Watts): 450W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 84% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 9.06" L x 5.00" W x 1.59" H (230.0mm x 127.0mm x 40.5mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 90 A Mfr: MEAN WELL USA Inc. Other Names: RSP-500-5-ND,1866-42 80 Base Product Number: RSP-500 Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 989290-RSP-500-5 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
989290-RSP-500-5
Power Supplies - External/Internal (Off-Board) - AC DC Converters 989290-RSP-500-5
Win Source Part Number: 989290-RSP-500-5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: RSP-500 (500W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 9 Power (Watts): 450W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 84% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 9.06" L x 5.00" W x 1.59" H (230.0mm x 127.0mm x 40.5mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 90 A Mfr: MEAN WELL USA Inc. Other Names: RSP-500-5-ND,1866-42 80 Base Product Number: RSP-500 Approval Agency: CB, CE, cURus, TUV

Win Source Part Number: 989290-RSP-500-5
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: RSP-500 (500W)
Type: Enclosed
Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 9
Power (Watts): 450W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 84%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
Dimension: 9.06" L x 5.00" W x 1.59" H (230.0mm x 127.0mm x 40.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Current - Output 1: 90 A
Mfr: MEAN WELL USA Inc.
Other Names: RSP-500-5-ND,1866-4280
Base Product Number: RSP-500
Approval Agency: CB, CE, cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 989290-RSP-500-5
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - PS-45-27 - 847102-PS-45-27 - Win Source Electronics
Specs
Package Type Other; Box
View Details
AC DC Converters - SP-320-12 - 1257083-SP-320-12 - Win Source Electronics
Specs
Input Voltage 88 to 370 volts
Output Power 300 watts
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1207657-HEP-1000-100 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 1000 watts
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1062913-HRP-100-12 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 102 watts
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details